Tradeport Electronics Group NoiseKen Fast Transient Noise Simulator FNS-AXII B50

Description
A new level of ease of use and safety with the new wellconfigured user-interface consisting of a 5-inch LCD, tenkey, functions keys, memory card and others. Meets the requirements in the proposed revision to IEC61000-4-4 as well as the present requirements. Three new unprecedented original capabilities which are extremely useful in the reproduction of troublesome field failures: Continuous, Frequency Modulation, and Polarity Reversal modes. Unique tall design. FNS-AXII series EFT/B simulators generate the fast repetitive spikes called for in IEC61000-4-4 standard. The products feature a 5-inch display, ten-button keypad, memory card interface and 3 additional output modes. Two operation modes are provided: Manual and Program modes. The parameters for the IEC test levels are preset in Manual mode for instant use. In program mode, the simulators run programmed test the operator made on the built-in sequencer.
Description
A new level of ease of use and safety with the new wellconfigured user-interface consisting of a 5-inch LCD, tenkey, functions keys, memory card and others. Meets the requirements in the proposed revision to IEC61000-4-4 as well as the present requirements. Three new unprecedented original capabilities which are extremely useful in the reproduction of troublesome field failures: Continuous, Frequency Modulation, and Polarity Reversal modes. Unique tall design. FNS-AXII series EFT/B simulators generate the fast repetitive spikes called for in IEC61000-4-4 standard. The products feature a 5-inch display, ten-button keypad, memory card interface and 3 additional output modes. Two operation modes are provided: Manual and Program modes. The parameters for the IEC test levels are preset in Manual mode for instant use. In program mode, the simulators run programmed test the operator made on the built-in sequencer.

Suppliers

Company
Product
Description
Supplier Links
NoiseKen Fast Transient Noise Simulator - FNS-AXII B50 - Tradeport Electronics Group
Concord, Ontario, Canada
NoiseKen Fast Transient Noise Simulator
FNS-AXII B50
NoiseKen Fast Transient Noise Simulator FNS-AXII B50
A new level of ease of use and safety with the new wellconfigured user-interface consisting of a 5-inch LCD, tenkey, functions keys, memory card and others. Meets the requirements in the proposed revision to IEC61000-4-4 as well as the present requirements. Three new unprecedented original capabilities which are extremely useful in the reproduction of troublesome field failures: Continuous, Frequency Modulation, and Polarity Reversal modes. Unique tall design. FNS-AXII series EFT/B simulators generate the fast repetitive spikes called for in IEC61000-4-4 standard. The products feature a 5-inch display, ten-button keypad, memory card interface and 3 additional output modes. Two operation modes are provided: Manual and Program modes. The parameters for the IEC test levels are preset in Manual mode for instant use. In program mode, the simulators run programmed test the operator made on the built-in sequencer.
  • A new level of ease of use and safety with the new wellconfigured user-interface consisting of a 5-inch LCD, tenkey, functions keys, memory card and others.
  • Meets the requirements in the proposed revision to IEC61000-4-4 as well as the present requirements.
  • Three new unprecedented original capabilities which are extremely useful in the reproduction of troublesome field failures: Continuous, Frequency Modulation, and Polarity Reversal modes.
  • Unique tall design.

FNS-AXII series EFT/B simulators generate the fast repetitive spikes called for in IEC61000-4-4 standard. The products feature a 5-inch display, ten-button keypad, memory card interface and 3 additional output modes. Two operation modes are provided: Manual and Program modes. The parameters for the IEC test levels are preset in Manual mode for instant use. In program mode, the simulators run programmed test the operator made on the built-in sequencer.

Technical Specifications

  Tradeport Electronics Group
Product Category EMC Testers
Product Number FNS-AXII B50
Product Name NoiseKen Fast Transient Noise Simulator
Unlock Full Specs
to access all available technical data

Similar Products

Digital ESD Field Meter - FM-1125 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Form Factor Handheld
Test Type Electrostatic Discharge (ESD)
Tester Features Programmable
View Details
Voltage Variation Simulator - KES7402 - Kikusui America, Inc.
Specs
Form Factor Bench top
Output Interface RS232
Test Type Voltage Variation Simulator
View Details
Constant ESD Monitor - CM-1701 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Form Factor Bench top
Test Type Electrostatic Discharge (ESD)
Tester Features Programmable
View Details
Voltage Variation Simulator - KES7401 - Kikusui America, Inc.
Specs
Form Factor Bench top
Output Interface RS232
Test Type Voltage Variation Simulator
View Details