DwyerOmega All fluoropolymer flowmeter, 75 mm scale TVA1113

Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote
Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
All fluoropolymer flowmeter, 75 mm scale
TVA1113
All fluoropolymer flowmeter, 75 mm scale TVA1113
All fluoropolymer flowmeter, 75 mm scale

All fluoropolymer flowmeter, 75 mm scale

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Flow Meters
Product Number TVA1113
Product Name All fluoropolymer flowmeter, 75 mm scale
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247023 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Process Cooling Water Stick - PCWR050DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details