DwyerOmega All fluoropolymer flowmeter, 75 mm scale TVA1319

Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote
Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
All fluoropolymer flowmeter, 75 mm scale
TVA1319
All fluoropolymer flowmeter, 75 mm scale TVA1319
All fluoropolymer flowmeter, 75 mm scale

All fluoropolymer flowmeter, 75 mm scale

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Flow Meters
Product Number TVA1319
Product Name All fluoropolymer flowmeter, 75 mm scale
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wedge Flowmeter - WedgeMaster FPD570 - ABB Measurement & Analytics
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature (optional feature)
View Details
M335 And M350 Flowmeter 2 - 630247016 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details