DwyerOmega All fluoropolymer flowmeter, 75 mm scale TVA1317

Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote
Description
All fluoropolymer flowmeter, 75 mm scale
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
All fluoropolymer flowmeter, 75 mm scale
TVA1317
All fluoropolymer flowmeter, 75 mm scale TVA1317
All fluoropolymer flowmeter, 75 mm scale

All fluoropolymer flowmeter, 75 mm scale

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Flow Meters
Product Number TVA1317
Product Name All fluoropolymer flowmeter, 75 mm scale
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
CALIBRATION COLUMNS - CP-1000R-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0010A1 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.26 GPM (0.0 to 1 L/min)
View Details
2 suppliers
Ultrasonic In-Line Steam Flow Meter - DigitalFlow GS868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details