ROHM Semiconductor GmbH MUS-IC™ Series, 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch BD34602FS-M

Description
BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy. It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC". "MUS-IC" Web Page
Description
BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy. It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC". "MUS-IC" Web Page
Datasheet
Datasheet Summary
Powered by GS/AI

BD34602FS-M is a 6-channel sound processor designed for high-quality audio applications. It features a total harmonic distortion of 0.0004% and operates with a maximum input and output voltage of 2.35Vrms. The device includes a built-in advanced switch circuit that minimizes switching pop noise during volume adjustments. It supports independent volume control with 1dB steps for each channel and is equipped with differential amplifier inputs, making it suitable for external audio sources. The processor operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact SSOP-A24 format, facilitating easier PCB layout. It is AEC-Q100 qualified, indicating its reliability for automotive applications, such as car audio and navigation systems.

Datasheet Summary
Powered by GS/AI

BD34602FS-M is a 6-channel sound processor designed for high-quality audio applications. It features a total harmonic distortion of 0.0004% and operates with a maximum input and output voltage of 2.35Vrms. The device includes a built-in advanced switch circuit that minimizes switching pop noise during volume adjustments. It supports independent volume control with 1dB steps for each channel and is equipped with differential amplifier inputs, making it suitable for external audio sources. The processor operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact SSOP-A24 format, facilitating easier PCB layout. It is AEC-Q100 qualified, indicating its reliability for automotive applications, such as car audio and navigation systems.

Suppliers

Company
Product
Description
Supplier Links
MUS-IC™ Series, 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch - BD34602FS-M - ROHM Semiconductor GmbH
Willich, Germany
MUS-IC™ Series, 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch
BD34602FS-M
MUS-IC™ Series, 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch BD34602FS-M
BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy. It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC". "MUS-IC" Web Page

BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy.
It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC".
"MUS-IC" Web Page

Supplier's Site Datasheet
6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch - BD34602FS-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch
BD34602FS-M
6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch BD34602FS-M
BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy.

BD34602FS-M is a 6ch independent volume system. It is designed to have high-quality sound by improving the op-amp and optimizing the design layout. In addition, it is compatible, same package and it has common control with BD3461FS, therefore replacement from BD3461FS is easy.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Processor ICs Audio Processor ICs
Product Number BD34602FS-M BD34602FS-M
Product Name MUS-IC™ Series, 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch 6ch Sound Processor for High-Quality Audio with Built-in Advanced Switch
Supply Voltage 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32290 Dual Channel ProSLIC - Si32290 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Audio Special Purpose - D2-81435-LR - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Number of Channels 4 #
View Details
32bit Audio DSP - BU9414FV - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Interface I2C
Supply Voltage 3 to 3.6 volts
View Details