PCB Piezotronics, Inc. Datasheets for Accelerometers

Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more

Page: 1 2 3
Product Name Notes
ACCELEROMETER
Biaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 3-pin conn., biaxial single point ISO 17025 accredited calibration
Cryogenic, miniature quartz shear ICP® accel., 5 mV/g, 1 to 10k Hz, 5-44 side conn., M3 mtg stud, operating temp -320 to +250 F (-196 to +121 C)
Dual output (vibration/temperatu re), industrial, ceramic shear ICP® accel, 10 mV/g, 0.2 to 15k Hz, top exit, 3-pin conn, frequency sweep ISO 17025 accredited calibration
Dual output (vibration/temperatu re), industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 15k Hz, top exit, 3-pin conn, frequency sweep ISO 17025 accredited calibration
Dual output (vibration/temperatu re), industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, top exit, 3-pin conn, single point ISO 17025 accredited calibration The 603C01 ICP® is one...
Dual output (vibration/temperatu re), low profile industrial ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 3-pin conn. & swiveler base, single point ISO 17025 accredited calibration US patent...
Dual output (vibration/temperatu re), low profile, industrial, ceramic shear ICP® accel., 100 mV/g, 0.8 to 8000 Hz, side exit, 3-pin conn, single point ISO 17025 accredited calibration
General purpose industrial ceramic shear ICP accel, 100 mV/g 0.4 to 14kHz top exit, 2-pin conn, single point ISO 17025 accredited calibration, extra RF protection
General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 side conn., TEDS 1.0
General purpose, ceramic shear ICP® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn., TEDS 1.0
General purpose, industrial, ceramic shear ICP® accel, 10 mV/g, 0.5 to 10k Hz, top exit, 2-pin conn., single point ISO 17025 accredited calibration
General purpose, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, top exit, 10-ft integral cable, M6 mounting stud, single point ISO 17025 accredited calibration
General purpose, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, top exit, 4-pin M12 conn., single point ISO 17025 accredited calibration
High frequency triaxial, industrial, ceramic shear ICP® accel., 100 mV/g, 0.5 to 13k Hz, side exit, 4-pin M12 connector, triaxial frequency sweep ISO 17025 accredited calibration
High frequency, ceramic shear ICP® accel., 10 mV/g, 5 to 60k Hz, 5-44 top conn., M6 x 0.75 integral stud This miniature accelerometer model achieves extremely high frequency response from...
High frequency, quartz shear ICP® accel., 10 mV/g, 1 to 10k Hz, 5-44 top conn., M3 x 0.50 integral stud
High resolution, ceramic shear ICP® accel., 1000 mV/g, 2 to 10k Hz, 10-32 top conn., TEDS V1.0
High sensitivity, ceramic shear ICP® accel., 100 mV/g, 0.5 Hz to 10k Hz, 10-32 side conn., TEDS 1.0
High sensitivity, ceramic shear ICP® accel., 100 mV/g, 0.5 Hz to 10k Hz, 10-32 top conn., TEDS 1.0
High sensitivity, miniature (1.8 gm), ceramic shear ICP® accel., 100 mV/g, with TEDS and 5-44 coaxial conn., TEDS Ver 1.0
High sensitivity, miniature (2 gm), ceramic shear ICP® accel., 100 mV/g, 0.5 to 10k Hz, 10-32 top conn.
High sensitivity, miniature (2 gm), ceramic shear ICP® accel., 100 mV/g, 0.5 to 10k Hz, 5-44 top conn.
High temp., miniature (2 gm), ceramic shear, charge output accel., 3 pC/g, 12k Hz, 5-44 side conn.(-95F to +500F), M3 x 0.50 integral stud
High-freq., industrial, ceramic shear ICP® accel, 10 mV/g, 0.8 to 15k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
High-freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.8 to 15k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Industrial vibration sensor, 4 to 20 mA output, 0 to 10 g’s RMS, 3 to 10k Hz, top exit, 2-pin conn
Industrial vibration sensor, 4 to 20 mA output, 0 to 5 g’s RMS, 3 to 5k Hz, top exit, 2-pin conn
Low freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Low freq., industrial, ceramic shear ICP® accel, 500 mV/g, 0.2 to 6k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Low outgassing, triaxial, ceramic shear ICP® accel., 2.5 mV/g, +/- 2000 g pk, 1 to 10k Hz, adhesive mount, 0.45" cube titanium hsg, 1/4-28 4-pin conn., TEDS with TLD 1451.5,...
Low Outgassing, Triaxial, high sensitivity, ceramic shear ICP® accel., 500 mV/g, 0.5 to 3k Hz, titanium hsg, 4-pin conn. This accelerometer features low out-gassing construction that is ideal for use...
Low profile industrial ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 10-ft armored jacketed cable & swiveler base, single point ISO 17025 accredited calibration US patent number 6.435.902...
Low profile, industrial, ceramic shear ICP® accel., 100 mV/g, 0.5 to 8000 Hz, side exit, M12 connector, single point ISO 17025 accredited calibration
Low profile, industrial, ceramic shear ICP® accel., 500 mV/g, 0.5 to 8000 Hz, side exit, 2-pin connector, single point ISO 17025 accredited calibration
Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g, 0.17 to 10k Hz, top exit, 4-pin M12 conn, single point ISO 17025 accredited
Miniature (2 gm), ring-style, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 5-44 side conn., through hole mtg with M2x0.4 insulated cap screw, ground isolated
Modal array, ceramic shear ICP® accel, 100 mV/g, 0.5 to 3k Hz 10-32 side conn stud mount with IEEE 1451.4 TEDS 1.0
Modal array, ceramic shear ICP® accel, 100 mV/g, 0.5 to 3k Hz, 10-32 side conn., adhesive mount, TEDS version 1.0
Modal array, ceramic shear ICP® accel, 100 mV/g, 0.5 to 3k Hz, 10-32 side conn., stud mount, TEDS with LMS Automotive Format
Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin socket conn. mtg, TEDS version 1.0
Modal array, ceramic shear ICP® accel, 1000 mV/g, 0.5 to 3k Hz, 10-32 side conn., 5-40 stud mount, TEDS 1.0
Modal array, ceramic shear ICP® accel, 500 mV/g, 0.5 to 3k Hz, 10-32 side conn., adhesive mount, TEDS 1.0
Modal array, ceramic shear ICP® accel, 500 mV/g, 0.5 to 3k Hz, 10-32 side conn., stud mount, TEDS 1.0
Overview: Seismic, miniature (50 gm), ceramic shear ICP® accel., 10 V/g, 0.6 to 450 Hz, 10-32 top connector with TEDS IEEE 1451.4
Pellet accelerometer
Platinum Stock Products: Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g, 0.17 to 10k Hz, top exit, 2-pin conn., single point ISO 17025 accredited calibration
Platinum Stock Products; General purpose, industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 15k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Platinum Stock Products; General purpose, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, top exit, 2-pin conn., M6 mounting thread, single point ISO 17025 accredited calibration The...
Platinum Stock Products; General purpose, industrial, quartz shear ICP® accel., 100 mV/g, 0.3 to 12k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Platinum Stock Products; High frequency, quartz shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 top conn., M3 x 0.50 integral stud
Platinum Stock Products; High frequency, quartz shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-ft integral cable, M3 x 0.50 integral stud
Platinum Stock Products; High frequency, quartz shear ICP® accel., 10 mV/g, 1 to 10k Hz, 5-44 side conn., M3 x 0.50 integral stud
Platinum Stock Products; High sensitivity, miniature (2 gm), ceramic shear ICP® accel., 100 mV/g, 0.5 to 10k Hz, 5-44 side conn.
Platinum Stock Products; Low profile industrial ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 10-ft integral cable & swiveler base, single point ISO 17025 accredited calibration US patent...
Platinum Stock Products; Low profile, industrial, ceramic shear ICP® accel., 100 mV/g, 0.5 to 8000 Hz, side exit, 2-pin connector, single point ISO 17025 accredited calibration
Platinum Stock Products; Low-cost, general purpose, industrial ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, top exit, 10-ft integral cable, M6 mounting stud, single point ISO 17025 accredited...
Platinum Stock Products; Low-cost, industrial, quartz shear ICP® accel., 100 mV/g, 0.3 to 10k Hz, top exit, 2-pin conn., M6 mounting stud, single point ISO 17025 accredited calibration This industrial...
Platinum Stock Products; Low-noise, industrial, ceramic shear ICP® accel, 100 mV/g, 0.27 to 10k Hz, top exit, 2-pin conn., single point ISO 17025 accredited calibration
Platinum Stock Products;Low profile industrial ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 2-pin MIL conn. & swiveler base with M6 mounting stud, single point ISO 17025 accredited...
Platinum Stock Products;Ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10.5k Hz, side exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Platinum Stock Products;Triaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 4-pin conn., triaxial single point ISO 17025 accredited calibration
Quartz shear triaxial ICP® accelerometer, 10 mV/g, 2 to 5k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +325F temp rating, TEDS 1.0 Electrical Filter Corner...
Quartz shear triaxial ICP® accelerometer, 50 mV/g, 2 to 5k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +325F temp rating, TEDS 1.0
Ring-style, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 10k Hz, 10-32 side conn., through hole mtg with M3x0.5x16mm insulated cap screw, ground isolated
Ring-style, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 1 to 10k Hz, 10-32 side conn., through hole mtg with M3x0.5x16mm insulated cap screw, ground isolated
Ring-style, high sensitivity, ceramic shear ICP® accel., 1000 mV/g, 1 to 10k Hz, 10-32 side conn., through hole mtg with M3x0.5x16mm insulated cap screw, ground isolated
Ring-style, industrial, ceramic shear ICP® accel, 10 mV/g, 0.2 to 10.5k Hz, side exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 2-pin conn., M6 mounting thread, single point ISO 17025 accredited calibration
Ring-style, industrial, ceramic shear ICP® accel, 500 mV/g, 0.2 to 6k Hz, side exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Ring-style, industrial, quartz shear ICP® accel, 100 mV/g, 0.8 to 10k Hz, side exit, 2-pin conn., M6 mounting stud, frequency sweep ISO 17025 accredited calibration
Seat pad accelerometer, triaxial.
Seismic, miniature (50 gm), ceramic shear ICP® accel., 1 V/g, 0.06 to 450 Hz, 10-32 top connector with TEDS IEEE 1451.4
Single axis accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.
Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP®.
Single axis seismic accelerometer, 1000 mV/g, ICP®, 50 gm, 0.06 to 450 Hz, 10-32 top connector with TEDS. For HVM200 use with CBL237
Triaxial accelerometer for seismic, 1000 mV/g, ICP®, 0.5 to 3000 Hz, 1/4-28 4-pin connector with TEDS. For HVM200 use with CBL217
Triaxial accelerometer, 0.1 mV/(m/s2) or 1 mV/g ICP®. The SEN020 has an internal filter attenuating high frequency vibrations.
Triaxial accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®. The SEN021F has an internal filter attenuating high frequency vibrations.
Triaxial accelerometer, 1 mV/g ICP® & cable (CBL158).
Triaxial accelerometer, 10 mV/g ICP® The SEN021F has an internal filter attenuating high frequency vibrations. Includes cable (CBL158).
Triaxial ICP® Accel., 100 mV/g, 50 g, 0.5 to 5 kHz, 1/4-28 Side Conn., 10-32 Female, Ti Housing, TEDS ver 1.0
Triaxial ICP® accelerometer, 10 mV/g, 500 g, 1 to 7 kHz, 4.5 gm, 8-36 4-pin connector, adhesive mounting, titanium housing, TEDS 1.0.
Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.
Triaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 4-pin M12 conn., triaxial single point ISO 17025 accredited calibration
Triaxial ring-style, industrial, ceramic shear ICP® accel, 500 mV/g, 0.5 to 3k Hz, side exit, 4-pin conn., triaxial single point ISO 17025 accredited calibration
Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn., TEDS 1.0
Triaxial, general purpose, ceramic shear ICP® accel., 25 mV/g, 1 to 5k Hz, 4-pin conn. with TEDS Compliant with IEEE 1451.4
Triaxial, general purpose, ceramic shear ICP® accel., 50 mV/g, 1 to 5k Hz, 4-pin conn., TEDS 1.0
Triaxial, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 0.5 to 5k Hz, aluminum hsg, 4-pin conn., TEDS 1.0
Triaxial, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 2 to 5k Hz, titanium hsg, 4-pin conn., TEDS 1.0
Triaxial, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 2 to 5k Hz, titanium hsg, 4-pin conn., TEDS with LMS Automotive Format
Triaxial, high sensitivity, ceramic shear ICP® accel., 1000 mV/g, 0.5 to 3k Hz, 4-pin conn., TEDS
Triaxial, high sensitivity, ceramic shear ICP® accel., 500 mV/g, 0.5 to 3k Hz, aluminum hsg, 4-pin conn., TEDS 1.0
Triaxial, industrial, ceramic shear ICP® accel., 100 mV/g, 0.8 to 8k Hz, side exit, 4-pin conn., triaxial frequency sweep ISO 17025 accredited calibration
Triaxial, mini (5 gm) high sensitivity, ICP® accel., 100 mV/g, 1 Hz to 4k Hz, titanium hsg, 10 ft mating cable supplied, TEDS 1.0
Triaxial, mini (5 gm) high sensitivity, ICP® accel., 100 mV/g, 1 Hz to 4k Hz, titanium hsg, mini 4-pin conn, TEDS 1.0
Triaxial, miniature (23 gm) charge output accel., 10 pC/g, 5k Hz, (3) 10-32 conn., supplied with (2) M3 X 0.50 cap screws
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 0.1 mV/(m/s2) or 1 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/g, 2 to 5 kHz, 1/4-28 4-pin conn. Includes cable (CBL158)
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin conn. includes cable (CBL158)
Triaxial, miniature (8 gm), charge output accel., 2.7 pC/g, 5k Hz, (3) 5-44 conn., supplied with M5 X 0.80 cap screw
Triaxial, thru-hole mtg, ceramic shear ICP® accel., 10 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn., TEDS 1.0
Triaxial, thru-hole mtg, ceramic shear ICP® accel., 10 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn.
Triaxial, thru-hole mtg, ceramic shear ICP® accel., 10 mV/g, 2 to 8k Hz, gnd iso, 5-ft integral cable, 5-ft extension cable to (3) BNC plugs, insulated M3 cap screw
Triaxial, thru-hole mtg, ceramic shear ICP® accel., 100 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn., metric mtg, TEDS 1.0
Triaxial, thru-hole mtg, ceramic shear ICP® accel., 100 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn., supplied with insulated M5 x 0.80 cap screw
Triaxial, thru-hole mtg, ceramic shear, miniature ICP® accel., 10 mV/g, 2 to 8k Hz, ground isolated, 5 ft. integral cable, no extension cable.
UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0, no mating cable...
UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0 Electrical Filter Corner...

<< Prev