PCB Piezotronics, Inc. 1 AXIS ACCELEROMETER, 100MV/G, ICP? SEN025

Description
Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP®.
Description
Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP®.

Suppliers

Company
Product
Description
Supplier Links
1 AXIS ACCELEROMETER, 100MV/G, ICP? - SEN025 - PCB Piezotronics, Inc.
Depew, NY, United States
1 AXIS ACCELEROMETER, 100MV/G, ICP?
SEN025
1 AXIS ACCELEROMETER, 100MV/G, ICP? SEN025
Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP®.

Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP®.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number SEN025
Product Name 1 AXIS ACCELEROMETER, 100MV/G, ICP?
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2401 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details