PCB Piezotronics, Inc. 3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP? SEN041F

Description
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector
Description
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector

Suppliers

Company
Product
Description
Supplier Links
3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP? - SEN041F - PCB Piezotronics, Inc.
Depew, NY, United States
3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP?
SEN041F
3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP? SEN041F
Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector

Triaxial, miniature (5.3 gm), ceramic shear ICP® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number SEN041F
Product Name 3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP?
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Base Isolated IEPE Accelerometer - 3420A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2399 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details