PCB Piezotronics, Inc. TRIAXIAL ACCEL, 0.5 Hz - 3 kHz 1 V/g ICP SEN034

Description
Triaxial accelerometer for seismic, 1000 mV/g, ICP®, 0.5 to 3000 Hz, 1/4-28 4-pin connector with TEDS. For HVM200 use with CBL217
Datasheet
Description
Triaxial accelerometer for seismic, 1000 mV/g, ICP®, 0.5 to 3000 Hz, 1/4-28 4-pin connector with TEDS. For HVM200 use with CBL217
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAXIAL ACCEL, 0.5 Hz - 3 kHz 1 V/g ICP - SEN034 - PCB Piezotronics, Inc.
Depew, NY, United States
TRIAXIAL ACCEL, 0.5 Hz - 3 kHz 1 V/g ICP
SEN034
TRIAXIAL ACCEL, 0.5 Hz - 3 kHz 1 V/g ICP SEN034
Triaxial accelerometer for seismic, 1000 mV/g, ICP®, 0.5 to 3000 Hz, 1/4-28 4-pin connector with TEDS. For HVM200 use with CBL217

Triaxial accelerometer for seismic, 1000 mV/g, ICP®, 0.5 to 3000 Hz, 1/4-28 4-pin connector with TEDS. For HVM200 use with CBL217

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number SEN034
Product Name TRIAXIAL ACCEL, 0.5 Hz - 3 kHz 1 V/g ICP
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Temperature Accelerometer - 3055C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20010978-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
View Details