PCB Piezotronics, Inc. Triaxial ICP® Accelerometer TLD339A37/NC

Description
UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0, no mating cable supplied Electrical Filter Corner Frequency: >15 kHz
Datasheet
Description
UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0, no mating cable supplied Electrical Filter Corner Frequency: >15 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial ICP® Accelerometer - TLD339A37/NC - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial ICP® Accelerometer
TLD339A37/NC
Triaxial ICP® Accelerometer TLD339A37/NC
UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0, no mating cable supplied Electrical Filter Corner Frequency: >15 kHz

UHT-12™ shear triaxial ICP® accelerometer, 100 mV/g, 0.3 to 4k Hz, titanium housing, 1/4-28 4-pin, 5-40 stud mount, low temperature coefficient LTC, +356F temp rating, TEDS 1.0, no mating cable supplied

  • Electrical Filter Corner Frequency: >15 kHz
Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number TLD339A37/NC
Product Name Triaxial ICP® Accelerometer
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20015861-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 4500 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details