PCB Piezotronics, Inc. 3 AXIS PALM ACCELEROMETER, 10MV/G, ICP? SEN026

Description
Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.
Description
Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.

Suppliers

Company
Product
Description
Supplier Links
3 AXIS PALM ACCELEROMETER, 10MV/G, ICP? - SEN026 - PCB Piezotronics, Inc.
Depew, NY, United States
3 AXIS PALM ACCELEROMETER, 10MV/G, ICP?
SEN026
3 AXIS PALM ACCELEROMETER, 10MV/G, ICP? SEN026
Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.

Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number SEN026
Product Name 3 AXIS PALM ACCELEROMETER, 10MV/G, ICP?
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2409 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details