PCB Piezotronics, Inc. Low Frequency Industrial ICP® Accelerometer M626B01

Description
Low freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Datasheet
Description
Low freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Frequency Industrial ICP® Accelerometer - M626B01 - PCB Piezotronics, Inc.
Depew, NY, United States
Low Frequency Industrial ICP® Accelerometer
M626B01
Low Frequency Industrial ICP® Accelerometer M626B01
Low freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration

Low freq., industrial, ceramic shear ICP® accel, 100 mV/g, 0.2 to 10k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number M626B01
Product Name Low Frequency Industrial ICP® Accelerometer
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3293A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2399 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details