The TLD356A02 is a triaxial ICP® accelerometer designed for general-purpose applications. It features a sensitivity of 10 mV/g and a measurement range of ±500 g pk (±4900 m/s² pk). The frequency response spans from 1 to 5000 Hz (±5%) and 0.5 to 6000 Hz (±10%), with a resonant frequency of at least 25 kHz. The accelerometer exhibits a non-linearity of ,â§1% at 400 g and ,â§2% at 500 g, with transverse sensitivity limited to ,â§5%. Operating within a temperature range of -65 to +250 °F (-54 to +121 °C), the device has an overload limit of ±7000 g pk (±68,600 m/s² pk). It requires an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§200 Ohm, and the output bias voltage ranges from 8 to 12 VDC. The accelerometer's physical dimensions are 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) with a weight of 0.37 oz (10.5 gm). It features a ceramic sensing element with a shear geometry and is housed in a hermetically sealed titanium casing. The electrical connection is made via a 1/4-28 4-pin connector positioned on the side, and it includes a mounting thread of 10-32 female. The product is supplied with various accessories for installation and calibration.
Triaxial, general purpose, ceramic shear ICP® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn., TEDS 1.0
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | TLD356A02 |
| Product Name | Accelerometer, ICP®, Triaxial |
| Measurement Axes | Triaxial |
| Sensor Mounting | Stud/Bolt |
| Acceleration | 500 g |