PCB Piezotronics, Inc. Accelerometer, ICP® TLD333B

Description
Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin socket conn. mtg, TEDS version 1.0
Description
Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin socket conn. mtg, TEDS version 1.0
Datasheet
Datasheet Summary
Powered by GS/AI

The TLD333B ICP¬Æ accelerometer from PCB Piezotronics, Inc. features a sensitivity of 100 mV/g and operates within a measurement range of ¬±50 g peak. It has a frequency range of 2 to 1000 Hz and a resonant frequency of at least 5 kHz. The device exhibits a non-linearity of ,â§ 1% and a transverse sensitivity of ,â§ 5%. In terms of environmental specifications, the accelerometer can withstand shock overloads of ¬±3500 g peak and operates within a temperature range of 0 to 150 ¬8F (-18 to +66 ¬8C). The electrical requirements include an excitation voltage of 18 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 100 Ohm, with an output bias voltage ranging from 8 to 12 VDC. Physically, the TLD333B has a diameter of 0.48 inches (12.2 mm) and weighs 0.2 ounces (5.6 grams). It utilizes a ceramic sensing element with a shear geometry and is housed in a hermetically sealed polymer casing. The accelerometer is also TEDS capable, compliant with IEEE P1451.4, allowing for digital memory and communication.

Datasheet Summary
Powered by GS/AI

The TLD333B ICP¬Æ accelerometer from PCB Piezotronics, Inc. features a sensitivity of 100 mV/g and operates within a measurement range of ¬±50 g peak. It has a frequency range of 2 to 1000 Hz and a resonant frequency of at least 5 kHz. The device exhibits a non-linearity of ,â§ 1% and a transverse sensitivity of ,â§ 5%. In terms of environmental specifications, the accelerometer can withstand shock overloads of ¬±3500 g peak and operates within a temperature range of 0 to 150 ¬8F (-18 to +66 ¬8C). The electrical requirements include an excitation voltage of 18 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 100 Ohm, with an output bias voltage ranging from 8 to 12 VDC. Physically, the TLD333B has a diameter of 0.48 inches (12.2 mm) and weighs 0.2 ounces (5.6 grams). It utilizes a ceramic sensing element with a shear geometry and is housed in a hermetically sealed polymer casing. The accelerometer is also TEDS capable, compliant with IEEE P1451.4, allowing for digital memory and communication.

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP® - TLD333B - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®
TLD333B
Accelerometer, ICP® TLD333B
Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin socket conn. mtg, TEDS version 1.0

Modal array, ceramic shear ICP® accel, 100 mV/g, 2 to 1k Hz, 3-pin socket conn. mtg, TEDS version 1.0

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number TLD333B
Product Name Accelerometer, ICP®
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Miniature Accelerometer - 3225F14 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 1201F-0200-276 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 4500 Hz
View Details