KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR733ATTER681F

Description
681 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
681 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR733ATTER681FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTER681FTR-ND
Chip Resistor - Surface Mount 2019-SR733ATTER681FTR-ND
681 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

681 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R681, 1W, Thick Film, 2512 Rohs Compliant Koa - 85AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R681, 1W, Thick Film, 2512 Rohs Compliant Koa
85AH5238
Res, 0R681, 1W, Thick Film, 2512 Rohs Compliant Koa 85AH5238
RES, 0R681, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 0R681, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR733ATTER681F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR733ATTER681F
Chip Resistor - Surface Mount SR733ATTER681F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SR733ATTER681FTR-ND 85AH5238 SR733ATTER681F
Product Name Chip Resistor - Surface Mount Res, 0R681, 1W, Thick Film, 2512 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details