KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR733ATTER100F

Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR733ATTER100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTER100FTR-ND
Chip Resistor - Surface Mount 2019-SR733ATTER100FTR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR733ATTER100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTER100FDKR-ND
Chip Resistor - Surface Mount 2019-SR733ATTER100FDKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR733ATTER100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTER100FCT-ND
Chip Resistor - Surface Mount 2019-SR733ATTER100FCT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R1, 1W, Thick Film, 2512 Rohs Compliant Koa - 85AH5221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, Thick Film, 2512 Rohs Compliant Koa
85AH5221
Res, 0R1, 1W, Thick Film, 2512 Rohs Compliant Koa 85AH5221
RES, 0R1, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 0R1, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR733ATTER100F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR733ATTER100F
Chip Resistor - Surface Mount SR733ATTER100F
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SR733ATTER100FTR-ND 85AH5221 SR733ATTER100F
Product Name Chip Resistor - Surface Mount Res, 0R1, 1W, Thick Film, 2512 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details