200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR Product overview: SR732HTTER200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732HTTER200F can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Win Source Part Number: 756835-SR732HTTER200
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD1206
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SR732HTTER200FTR-ND | 52-SR732HTTER200F | 756835-SR732HTTER200F |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount - SR732HTTER200F |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | |
| Tolerance | 1 +/- % |