RES 0.15 OHM 1% 1W 2512 Product overview: SR733ATTER150F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR733ATTER150F can be used for catalog matching and distributor lookup.
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Win Source Part Number: 1379982-SR733ATTER15
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: SR733A
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 150 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SR733ATTER150F | 2019-SR733ATTER150FTR-ND | 1379982-SR733ATTER150F |
| Product Name | 0.15 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Operating DC Voltage | 3.16 volts |