KOA Speer Electronics, Inc. 1 OHM 1W Resistor SR733ATTE1R00F

Description
RES 1 OHM 1% 1W 2512 Product overview: SR733ATTE1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR733ATTE1R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 1% 1W 2512 Product overview: SR733ATTE1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR733ATTE1R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 1W Resistor - 52-SR733ATTE1R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 1W Resistor
52-SR733ATTE1R00F
1 OHM 1W Resistor 52-SR733ATTE1R00F
RES 1 OHM 1% 1W 2512 Product overview: SR733ATTE1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR733ATTE1R00F can be used for catalog matching and distributor lookup.

RES 1 OHM 1% 1W 2512 Product overview: SR733ATTE1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR733ATTE1R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1383534-SR733ATTE1R00F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383534-SR733ATTE1R00F
Resistors - Chip Resistor - Surface Mount 1383534-SR733ATTE1R00F
Win Source Part Number: 1383534-SR733ATTE1R0 0F Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Base Product Number: SR733A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383534-SR733ATTE1R00F
Category: Resistors>Chip Resistor - Surface Mount
Series: SR73
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer
Base Product Number: SR733A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR733ATTE1R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTE1R00FDKR-ND
Chip Resistor - Surface Mount 2019-SR733ATTE1R00FDKR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR733ATTE1R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTE1R00FCT-ND
Chip Resistor - Surface Mount 2019-SR733ATTE1R00FCT-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR733ATTE1R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTE1R00FTR-ND
Chip Resistor - Surface Mount 2019-SR733ATTE1R00FTR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa - 85AH5241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa
85AH5241
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa 85AH5241
RES, 1R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 1R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SR733ATTE1R00F 1383534-SR733ATTE1R00F 2019-SR733ATTE1R00FDKR-ND 85AH5241
Product Name 1 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 3.16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers