KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR733ATTER680F

Description
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR733ATTER680FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR733ATTER680FTR-ND
Chip Resistor - Surface Mount 2019-SR733ATTER680FTR-ND
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SR733ATTER680F
727195-SR733ATTER680F
Chip Resistor - Surface Mount - SR733ATTER680F 727195-SR733ATTER680F
Manufacturer: KOA Speer Win Source Part Number: 727195-SR733ATTER680 F Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1250+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 727195-SR733ATTER680F
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 1250+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-SR733ATTER680FTR-ND 727195-SR733ATTER680F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SR733ATTER680F
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details