Vishay Intertechnology, Inc. Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H1963BPB14

Description
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC70H1963BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC70H1963BPB14
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H1963BPB14
Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H1963BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1963BPB14-ND
Through Hole Resistors 541-RNC70H1963BPB14-ND
196 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1963BPB14 541-RNC70H1963BPB14-ND
Product Name Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers