Vishay Intertechnology, Inc. Through Hole Resistors RNC70H2210FRRE6

Description
221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H2210FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2210FRRE6TR-ND
Through Hole Resistors 541-RNC70H2210FRRE6TR-ND
221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H2210FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H2210FRRE6
Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H2210FRRE6
Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H2210FRRE6TR-ND RNC70H2210FRRE6
Product Name Through Hole Resistors Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers