Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2000BMRE8

Description
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H2000BMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H2000BMRE8
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2000BMRE8
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H2000BMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2000BMRE8TR-ND
Through Hole Resistors 541-RNC70H2000BMRE8TR-ND
200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2000BMRE8 541-RNC70H2000BMRE8TR-ND
Product Name Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details