Vishay Intertechnology, Inc. MF,3/4W,10,1%,50PPM,R/.01%,BULK RNC70H10R0FRB14

Description
MF,3/4W,10,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet
Description
MF,3/4W,10,1%,50PPM, R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,10,1%,50PPM,R/.01%,BULK - RNC70H10R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,10,1%,50PPM,R/.01%,BULK
RNC70H10R0FRB14
MF,3/4W,10,1%,50PPM,R/.01%,BULK RNC70H10R0FRB14
MF,3/4W,10,1%,50PPM, R/.01%,BULK

MF,3/4W,10,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC70H10R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H10R0FRB14-ND
Through Hole Resistors 541-RNC70H10R0FRB14-ND
10 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H10R0FRB14 541-RNC70H10R0FRB14-ND
Product Name MF,3/4W,10,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers