Vishay Intertechnology, Inc. Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H1580FRRE8

Description
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H1580FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H1580FRRE8
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H1580FRRE8
Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H1580FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1580FRRE8TR-ND
Through Hole Resistors 541-RNC70H1580FRRE8TR-ND
158 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1580FRRE8 541-RNC70H1580FRRE8TR-ND
Product Name Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers