Vishay Intertechnology, Inc. Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H1041DMB14

Description
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H1041DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H1041DMB14
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H1041DMB14
Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H1041DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1041DMB14-ND
Through Hole Resistors 541-RNC70H1041DMB14-ND
1.04 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.04 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1041DMB14 541-RNC70H1041DMB14-ND
Product Name Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers