Vishay Intertechnology, Inc. Through Hole Resistors RNC70H20R0FMB14

Description
20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H20R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H20R0FMB14-ND
Through Hole Resistors 541-RNC70H20R0FMB14-ND
20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H20R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H20R0FMB14
Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H20R0FMB14
Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H20R0FMB14-ND RNC70H20R0FMB14
Product Name Through Hole Resistors Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details