Vishay Intertechnology, Inc. MF,3/4W,150,1%,50PPM,R/.01%,TR RNC70H1500FRRE5

Description
MF,3/4W,150,1%,50PPM ,R/.01%,TR
Request a Quote Datasheet
Description
MF,3/4W,150,1%,50PPM ,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,150,1%,50PPM,R/.01%,TR - RNC70H1500FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,150,1%,50PPM,R/.01%,TR
RNC70H1500FRRE5
MF,3/4W,150,1%,50PPM,R/.01%,TR RNC70H1500FRRE5
MF,3/4W,150,1%,50PPM ,R/.01%,TR

MF,3/4W,150,1%,50PPM,R/.01%,TR

Supplier's Site
Through Hole Resistors - 541-RNC70H1500FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1500FRRE5TR-ND
Through Hole Resistors 541-RNC70H1500FRRE5TR-ND
150 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1500FRRE5 541-RNC70H1500FRRE5TR-ND
Product Name MF,3/4W,150,1%,50PPM,R/.01%,TR Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers