1.82 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,3/4W,1.82K ,.1%,50PPM,R/.01%,BU
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC70H1821BRB14-ND | RNC70H1821BRB14 |
| Product Name | Through Hole Resistors | MF,3/4W,1.82K ,.1%,50PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |