Vishay Intertechnology, Inc. Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H1261DMRE6

Description
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H1261DMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H1261DMRE6
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H1261DMRE6
Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H1261DMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1261DMRE6TR-ND
Through Hole Resistors 541-RNC70H1261DMRE6TR-ND
1.26 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.26 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1261DMRE6 541-RNC70H1261DMRE6TR-ND
Product Name Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers