Vishay Intertechnology, Inc. Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC70H1963FPRE5

Description
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC70H1963FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC70H1963FPRE5
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC70H1963FPRE5
Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H1963FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H1963FPRE5TR-ND
Through Hole Resistors 541-RNC70H1963FPRE5TR-ND
196 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H1963FPRE5 541-RNC70H1963FPRE5TR-ND
Product Name Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details