Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2000BMB14

Description
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H2000BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H2000BMB14
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2000BMB14
Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H2000BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2000BMB14-ND
Through Hole Resistors 541-RNC70H2000BMB14-ND
200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2000BMB14 541-RNC70H2000BMB14-ND
Product Name Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details