Vishay Intertechnology, Inc. Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2004BMB14

Description
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H2004BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H2004BMB14
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2004BMB14
Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H2004BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2004BMB14-ND
Through Hole Resistors 541-RNC70H2004BMB14-ND
2 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2004BMB14 541-RNC70H2004BMB14-ND
Product Name Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details