PUI - Projections Unlimited, Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
|
DW Series - Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch -- DW-20-14-F-D-1115
DW Series - Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch -- DW-20-14-G-D-1175
|
Image |
| In order to correspond to the high-density PC board designing, this ZPD connector is designed as 1.5 mm pitch double row type connector with secure locking device. Low insertion force... | |
| Surface-Mount Technology (SMT) Micro Sockets | |
| The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm (0.386"). | |
| The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm. | |
| This PSI connector is designed for wire-to-board and wire-to-wire 4.0 mm pitch connector. Low insertion force type contact is adopted and it provides excellent operability. This connector has the secure... | |
| This small, field-proven connector for printed circuit boards is reliable and has a large current carrying capacity. It can be used with a wide variety of signal, power supply, and... | |
| This, the thinnest, 2.5 mm pitch connector, is 8.1 mm in height after mounting and 3.8 mm in width. It is designed to meet the demand for the high-density connection... | |
| Wire-to-board (Crimp style/IDC) / Wire-to-wire (Crimp style/IDC) Based upon wire-to-board crimp style PA connectors, the PA series family of connector have been expanded to meet the requirement of complex wire... |
| << Prev | Next >> |