PUI - Projections Unlimited, Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
0.235 Inch (in) Mating Size Single Row Pin Headers
Developed for PDP, LCD or small electronics equipment. This low insertion type connector realizes easier mating operation. The basic concept of the contact part of this connector is equivalent to...
Dual-row construction allows high density mounting. Secure locking device Reliable contacts Insertion guide mechanism Polarizing boss
Image
Surface-Mount Technology (SMT)/Through-Hole Locking Sockets
The world's first 0.8 mm pitch wire-to-board insulation displacement connector. Side entry type is only 3.9 mm depth and 1.75 mm height after mounting on the PC board, and top...
The world's first 1.0 mm pitch crimp style connector Compact, low profile design Compatible with the SR insulation displacement connectors Housing lances
The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm (0.386").
Wire-to-board (Crimp style/IDC) / Wire-to-wire (Crimp style/IDC) Based upon wire-to-board crimp style PA connectors, the PA series family of connector have been expanded to meet the requirement of complex wire...

<< Prev Next >>