Certex UK Lashing Claw Forankra VL500 Length 4 701300402200180

Description
The heavy duty VL500 claw hook ratchet lashing is a two part assembly with a 5000kg rated break force. It features: a double locking long wide handle ratchet, claw hook end fittings and is produced using blue 50mm width high tenacity polyester webbing. Lashings are available from stock in a range of lengths: 4m, 6m, 8m, 10m and 12m. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Long wide handle ratchet Double locking ratchet 50mm blue high tenacity polyester webbing Stock lengths: 4m, 6m, 8m, 10m & 12m 2000daN lashing capacity (LC) 5000kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Request a Quote
Description
The heavy duty VL500 claw hook ratchet lashing is a two part assembly with a 5000kg rated break force. It features: a double locking long wide handle ratchet, claw hook end fittings and is produced using blue 50mm width high tenacity polyester webbing. Lashings are available from stock in a range of lengths: 4m, 6m, 8m, 10m and 12m. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Long wide handle ratchet Double locking ratchet 50mm blue high tenacity polyester webbing Stock lengths: 4m, 6m, 8m, 10m & 12m 2000daN lashing capacity (LC) 5000kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lashing Claw Forankra VL500 Length 4 - 701300402200180 - Certex UK
Harworth, United Kingdom
Lashing Claw Forankra VL500 Length 4
701300402200180
Lashing Claw Forankra VL500 Length 4 701300402200180
The heavy duty VL500 claw hook ratchet lashing is a two part assembly with a 5000kg rated break force. It features: a double locking long wide handle ratchet, claw hook end fittings and is produced using blue 50mm width high tenacity polyester webbing. Lashings are available from stock in a range of lengths: 4m, 6m, 8m, 10m and 12m. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Long wide handle ratchet Double locking ratchet 50mm blue high tenacity polyester webbing Stock lengths: 4m, 6m, 8m, 10m & 12m 2000daN lashing capacity (LC) 5000kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order

The heavy duty VL500 claw hook ratchet lashing is a two part assembly with a 5000kg rated break force. It features: a double locking long wide handle ratchet, claw hook end fittings and is produced using blue 50mm width high tenacity polyester webbing.
Lashings are available from stock in a range of lengths: 4m, 6m, 8m, 10m and 12m.
As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design.

  • Claw hook end fittings
  • Long wide handle ratchet
  • Double locking ratchet
  • 50mm blue high tenacity polyester webbing
  • Stock lengths: 4m, 6m, 8m, 10m & 12m
  • 2000daN lashing capacity (LC)
  • 5000kg break force (BF)
  • Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Supplier's Site

Technical Specifications

  Certex UK
Product Category Tie Down Straps
Product Number 701300402200180
Product Name Lashing Claw Forankra VL500 Length 4
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.2362 inch (6 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Lashing Claw Forankra VL500 Length 8 - 701300802200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details