Certex UK Lashing Claw Forankra VL250 Length 6 700400602200020

Description
The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Paddle handle ratchet 25mm blue high tenacity polyester webbing Stock lengths: 4m, 6m & 8m 400daN lashing capacity (LC) 800kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Request a Quote
Description
The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Paddle handle ratchet 25mm blue high tenacity polyester webbing Stock lengths: 4m, 6m & 8m 400daN lashing capacity (LC) 800kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lashing Claw Forankra VL250 Length 6 - 700400602200020 - Certex UK
Harworth, United Kingdom
Lashing Claw Forankra VL250 Length 6
700400602200020
Lashing Claw Forankra VL250 Length 6 700400602200020
The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing. As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design. Claw hook end fittings Paddle handle ratchet 25mm blue high tenacity polyester webbing Stock lengths: 4m, 6m & 8m 400daN lashing capacity (LC) 800kg break force (BF) Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order

The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing.
As one of the country’s leading load restraint manufacturers the Company is also pleased to offer a bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order. Webbing can also be customer printed with your company logo or other design.

  • Claw hook end fittings
  • Paddle handle ratchet
  • 25mm blue high tenacity polyester webbing
  • Stock lengths: 4m, 6m & 8m
  • 400daN lashing capacity (LC)
  • 800kg break force (BF)
  • Bespoke service that can quickly produce lashings with alternative; lengths, end fittings, ratchets or webbing to order
Supplier's Site

Technical Specifications

  Certex UK
Product Category Tie Down Straps
Product Number 700400602200020
Product Name Lashing Claw Forankra VL250 Length 6
Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.2362 inch (6 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Lashing Claw Forankra VL500 Length 20 - 701302002200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details