Certex UK Loadfast Ratchet Assemblies 46312

Description
Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further adjustment. Polyester webbing is unaffected by weather, oils, grease and most chemicals. It is recommended however, that contact with strong alkalis should be avoided. The 50mm restraint, commonly used for commercial applications is available as an endless assembly (LF1), or with D-Ring (LF2), Snap Hook (LF3) or Claw Hook (LF4). Each Loadfast Restraint is manufactured to BSEN 12195 Part 2: 2001. The larger widths (50mm & 75mm) are provided with two chafing sleeves to help reduce damage and wear to the webbing. Larger and Non Standard products are available on request.
Request a Quote
Description
Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further adjustment. Polyester webbing is unaffected by weather, oils, grease and most chemicals. It is recommended however, that contact with strong alkalis should be avoided. The 50mm restraint, commonly used for commercial applications is available as an endless assembly (LF1), or with D-Ring (LF2), Snap Hook (LF3) or Claw Hook (LF4). Each Loadfast Restraint is manufactured to BSEN 12195 Part 2: 2001. The larger widths (50mm & 75mm) are provided with two chafing sleeves to help reduce damage and wear to the webbing. Larger and Non Standard products are available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Loadfast Ratchet Assemblies -  - Certex UK
Harworth, United Kingdom
Loadfast Ratchet Assemblies
Loadfast Ratchet Assemblies
Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further adjustment. Polyester webbing is unaffected by weather, oils, grease and most chemicals. It is recommended however, that contact with strong alkalis should be avoided. The 50mm restraint, commonly used for commercial applications is available as an endless assembly (LF1), or with D-Ring (LF2), Snap Hook (LF3) or Claw Hook (LF4). Each Loadfast Restraint is manufactured to BSEN 12195 Part 2: 2001. The larger widths (50mm & 75mm) are provided with two chafing sleeves to help reduce damage and wear to the webbing. Larger and Non Standard products are available on request.

Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further adjustment. Polyester webbing is unaffected by weather, oils, grease and most chemicals. It is recommended however, that contact with strong alkalis should be avoided.

The 50mm restraint, commonly used for commercial applications is available as an endless assembly (LF1), or with D-Ring (LF2), Snap Hook (LF3) or Claw Hook (LF4). Each Loadfast Restraint is manufactured to BSEN 12195 Part 2: 2001. The larger widths (50mm & 75mm) are provided with two chafing sleeves to help reduce damage and wear to the webbing. Larger and Non Standard products are available on request.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Tie Down Straps
Product Name Loadfast Ratchet Assemblies
Length 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Lashing Claw Forankra VL500 Length 6 - 701300602200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.2362 inch (6 mm)
Type Ratchet Strap
Strap Material Polyester
View Details