U.S. Tsubaki Power Transmission, LLC Datasheets for Conveyor Chain
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more
| Product Name | Notes |
|---|---|
| All dimensions are nominal values and for reference only | |
| BARLOOP / BAR LINK CHAINS Composed of a standard forged inside link, fabricated outside plates and heat treated pins. Flat sidebar design allows for efficient and secure welded attachments. Secure... | |
| CATERPILLAR STYLE DRIVE CHAINS Designed and engineered to effectively engage and efficiently drive Tsubaki drop forged chain designs. Constructed with premium Tsubaki roller drive chain and solid one piece forged,... | |
| Delrin Series Chains have zinc-plated sidebars, pins, and rollers. The bushings are heat-treated stainless steel and provide lube-free operation for clean/sterile environments. The open joint construction allows for easy washdowns... | |
| DF (DOUBLE FLEX) SERIES Designed to freely articulate both horizontally and vertically. Induction hardened sliding surfaces available for extended wear life. Compact, economical designs offer generous sliding areas to decrease... | |
| DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available... | |
| DRAG TYPE SERIES Wide Series Welded Steel Chain. WDH Series - all parts through-hardened for superior durability and toughness. Riveted construction is standard. Available with lube holes drilled into barrels... | |
| Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed... | |
| HEAVY DUTY HARD FACED SERIES Designed and manufactured to offer superior strength, wear and impact resistance. Ideal for demanding applications in abrasive and hot conditions. Full round press fit pins... | |
| Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to... | |
| MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive... | |
| RS 40 Chain with .500 Pitch, .156" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40... | |
| RS 50 Chain with .625 Pitch, .200" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40... | |
| Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the... | |
| STANDARD / X-STYLE RIVETLESS CHAINS Precise pitch control provides consistency and reliability. Smooth forged bearing areas allow for extended wear life. Proprietary heat treatment allows for a premium balance of... | |
| These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch... | |
| Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS... | |
| Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades... | |
| U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment... | |
| U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of... | |
| U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can... | |
| US Tsubaki Scraper Chains are specifically designed to provide maximum strength and steadfast reliability in the ever demanding Asphalt/Industrial Minerals production segment. Maximize your production uptime with premium Tsubaki Scraper... |
| << Prev | Next >> |