U.S. Tsubaki Power Transmission, LLC Chain Number FB3040, Feeder Breaker Chains

Description
Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding feeder applications. Custom Flights and Flight Assemblies Available > PINS Premium grade alloy steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Induction hardened sidebar edges are also available for extended wear resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. High quality hole finish increases fatigue resistance. TYPICAL APPLICATIONS Underground Feeder/Breakers Above Ground Feeders/Breaker Dozer Trap Style Feeders Submerged Flight Systems COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT FERTILIZER OIL & GAS POWER GENERATOR
Description
Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding feeder applications. Custom Flights and Flight Assemblies Available > PINS Premium grade alloy steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Induction hardened sidebar edges are also available for extended wear resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. High quality hole finish increases fatigue resistance. TYPICAL APPLICATIONS Underground Feeder/Breakers Above Ground Feeders/Breaker Dozer Trap Style Feeders Submerged Flight Systems COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT FERTILIZER OIL & GAS POWER GENERATOR

Suppliers

Company
Product
Description
Supplier Links
Chain Number FB3040, Feeder Breaker Chains -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Chain Number FB3040, Feeder Breaker Chains
Chain Number FB3040, Feeder Breaker Chains
Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding feeder applications. Custom Flights and Flight Assemblies Available > PINS Premium grade alloy steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Induction hardened sidebar edges are also available for extended wear resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. High quality hole finish increases fatigue resistance. TYPICAL APPLICATIONS Underground Feeder/Breakers Above Ground Feeders/Breaker Dozer Trap Style Feeders Submerged Flight Systems COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT FERTILIZER OIL & GAS POWER GENERATOR

Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding feeder applications.
Custom Flights and Flight Assemblies Available
>
PINS

  • Premium grade alloy steel.
  • Heat treated for superior strength and toughness.
    • Core – Through hardened for superior impact resistance.
    • Surface – Induction hardened for extended wear resistance.
  • Precision manufactured to maintain high interference fit with sidebars.
  • Prevents pin rotation and subsequent sidebar wear.

BUSHINGS

  • Premium alloy steel.
  • Heat treated for superior strength.
    • Core – Through hardened for toughness/impact resistance.
    • Surface – Case hardened for ultimate/extended wear resistance.
  • Precision manufactured to maintain high interference fit with sidebars.
  • Favorable residual stresses resist fatigue and allow for extended life.

SIDEBARS

  • Alloy or premium grade carbon steel.
  • Through hardened for superior strength, toughness and fatigue resistance.
  • Induction hardened sidebar edges are also available for extended wear resistance.
  • Proprietary manufacturing processes ensure consistent hole quality and precise pitch control.
  • High quality hole finish increases fatigue resistance.

TYPICAL APPLICATIONS

  • Underground Feeder/Breakers
  • Above Ground Feeders/Breaker
  • Dozer Trap Style Feeders
  • Submerged Flight Systems

COMMON INDUSTRIES
INDUSTRIALS MINERALS
MINING
CEMENT
FERTILIZER
OIL & GAS
POWER GENERATOR

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Name Chain Number FB3040, Feeder Breaker Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chain With Straight Side Plates(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers
# of Strands Single; Double; Triple
View Details
Coupling Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Types Roller Chain
Features O-ring Chain (optional feature)
View Details
Rexnord 10292837 Side-flexing MatTop & TableTop Chains - 10292837 - RegalRexnord
Specs
Material PSX
Chain Width 12 inch (305 mm)
Chain Pitch 1.5 inch (38.1 mm)
View Details