U.S. Tsubaki Power Transmission, LLC Datasheets for Conveyor Chain

Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Delrin Series Chains have zinc-plated sidebars, pins, and rollers. The bushings are heat-treated stainless steel and provide lube-free operation for clean/sterile environments. The open joint construction allows for easy washdowns...
DF (DOUBLE FLEX) SERIES Designed to freely articulate both horizontally and vertically. Induction hardened sliding surfaces available for extended wear life. Compact, economical designs offer generous sliding areas to decrease...
DRAG TYPE SERIES Wide Series Welded Steel Chain. WDH Series - all parts through-hardened for superior durability and toughness. Riveted construction is standard. Available with lube holes drilled into barrels...
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed...
Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to...
MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive...
SHUTTLE HAWK™ - TYPICAL APPLICATIONS Shuttle Cars Ladder Style Conveyors SHUTTLE HAWK™ CHAIN Engineered, forged and made in the USA. Direct replacement for most OEM shuttle cars. Premium spring steel...
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades...

<< Prev Next >>