U.S. Tsubaki Power Transmission, LLC Datasheets for Conveyor Chain

Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
DRAG TYPE SERIES Wide Series Welded Steel Chain. WDH Series - all parts through-hardened for superior durability and toughness. Riveted construction is standard. Available with lube holes drilled into barrels...
MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive...
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades...

<< Prev Next >>