U.S. Tsubaki Power Transmission, LLC Datasheets for Conveyor Chain

Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Consult us for sprocket selection.
LAMBDA for special conveyor applications. Plastic or stainless steel snap-on top plate for optimal performance Nickel-plated base chain for mildly corrosive environments TN Series operates up to 176°F (due to...
RS ROLLER CHAIN ATTACHMENTS U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or...
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications...
This chain consists of two parallel strands of RS40 chain with 3/4" diameter live tubular rollers on 1" spacing. The chains can be placed at the end or any intermediate...
TT Slatop chain is made of only two parts - stainless steel top plates with rolled hinges, and pins. This extremely simple construction ensures high strength and a long service...
U.S. Tsubaki TKU Top chain uses a top-plate-riveted RS60 roller chain as its base with special provisions for curving. As the chain has no float-prevention tab, it is suggested that...
U.S. Tsubaki TN Top chain consists of polyacetal resin top plates snapped onto special chain identical in size to RS60 chain. The chain is available in three types - carbon...
U.S. Tsubaki TNU Top chain consists of polyacetal resin top plates snapped onto a special chain the same size as RS60 chain and made of carbon steel or nickel-plated carbon...
U.S. Tsubaki TO Crescent Plate chain is used to convey containers and materials in the bottling and canning industries. It is especially useful when the length of the conveyor must...
U.S. Tsubaki TP Top chain consists of polyacetal resin top plates formed with each link and 304 stainless steel pins. The uniquely shaped top plate along with U.S. Tsubaki technology...
U.S. Tsubaki TPU Top chain consists of polyacetal resin top plates fitted with float-prevention tabs and 304 stainless steel pins. TPU Top plates are made of polyacetal. Pins are made...
U.S. Tsubaki TRU Top chain uses a top-plate-riveted RS60 roller chain as its base with special provisions for curving. A float-prevention tab prevents floating at corners to allow the creation...
U.S. Tsubaki TS Top chain consists of top plates (made of 430 stainless steel) and steel roller chain identical to A2060. The top plates are projection welded to the link...
U.S. Tsubaki TTP Top chain has a simple design of polyacetal resin top plates and 304 stainless steel pins. Maximum allowable load is lower than the TP type, but they...
U.S. Tsubaki TTU Top chain consists of top plates, connecting pins and guide-plates for float-prevention around curves. All parts are made of martensitic stainless steel which ensures strong resistance to...
U.S. Tsubaki TU Crescent Plate chain is similar to the other styles of U.S. Tsubaki Top chain, but is designed for multi-plane operation. It conveys cans, bottles or packages in...

<< Prev