U.S. Tsubaki Power Transmission, LLC RS 40 Crossrod Conveyor Chain P329-21

Description
RS 40 Chain with .500 Pitch, .156" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only
Description
RS 40 Chain with .500 Pitch, .156" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS 40 Crossrod Conveyor Chain - P329-21 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS 40 Crossrod Conveyor Chain
P329-21
RS 40 Crossrod Conveyor Chain P329-21
RS 40 Chain with .500 Pitch, .156" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only

RS 40 Chain with .500 Pitch, .156" Pin Diameter
Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel.
The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number P329-21
Product Name RS 40 Crossrod Conveyor Chain
Features Attachment Chain
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Pin Conveyor Chain(MC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers
# of Strands Single
View Details
Single Pitch Plastic Top Roller Conveyor LAMBDA® - 60LTRP1L - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Flat-top Chain; Roller Chain
Chain Width 0.5000 inch (12.7 mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Extended Pitch Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Types Roller Chain
Features O-ring Chain (optional feature)
View Details
Double Pitch Conveyor Series Roller Chain - C2000 - Renold Jeffrey
Specs
Chain Types Roller Chain
Rollers Rollers
Features Double Pitch Roller Chain
View Details