U.S. Tsubaki Power Transmission, LLC RS 50 Crossrod Conveyor Chain P800-24

Description
RS 50 Chain with .625 Pitch, .200" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only
Description
RS 50 Chain with .625 Pitch, .200" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS 50 Crossrod Conveyor Chain - P800-24 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS 50 Crossrod Conveyor Chain
P800-24
RS 50 Crossrod Conveyor Chain P800-24
RS 50 Chain with .625 Pitch, .200" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel. The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair. All dimensions are nominal values and for reference only

RS 50 Chain with .625 Pitch, .200" Pin Diameter
Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier loads. When sanitary, noncorrosive qualities are required, crossrods can be stainless steel.
The connecting pins have milled flats and fit into a D-shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in five-foot sections and run on standard ASME/ANSI sprockets. Removable two-pitch link sections are available for repair.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number P800-24
Product Name RS 50 Crossrod Conveyor Chain
Features Attachment Chain
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Spray Plated Production Line -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
# of Strands Single
Chain Pitch 4 inch (102 mm)
Roller Chain Pitch >63.50
View Details
Rexnord 114-582-1 SideGrip MatTop & TableTop Chains - 114-582-1 - RegalRexnord
Specs
Chain Width 3.35 inch (85.09 mm)
Chain Pitch 1.5 inch (38.1 mm)
View Details
Conveyor Chains -  - SKF/North America
SKF/North America
Specs
Material Stainless Steel (optional feature); Steel / Hardened Steel (optional feature)
Rollers Rollers (optional feature); Rollerless (optional feature)
Features Attachment Chain (optional feature); Flexible (optional feature)
View Details