Aerotech, Inc. Automation Motion Server A3200

Description
Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP.
Datasheet
Description
Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automation Motion Server - A3200 - Aerotech, Inc.
Pittsburgh, PA, USA
Automation Motion Server
A3200
Automation Motion Server A3200
Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP.

Design Features

  • Family of industrial PCs preconfigured with Aerotech's A3200 motion controller
  • Intel i5 and i7 processors
  • Rack or panel-mount versions
  • DVI and HDMI video outputs
  • Optional EtherCAT™ or PROFINET interface
  • Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O
  • Solid-state disk drive for fast startup and robust operation
  • Operating temperature range of 5 to 50°C

All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configuration, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box.

Multiple Packages

The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability.

Fieldbus Support

Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP.

Supplier's Site Datasheet
Automation Controller Motion Control Industrial Computer - A3200 - Aerotech, Inc.
Pittsburgh, PA, USA
Automation Controller Motion Control Industrial Computer
A3200
Automation Controller Motion Control Industrial Computer A3200
Design Features Rugged design Panel mounting/rack mounting Reliable 24 x 7 operation Eight USB 2.0 ports Four serial ports Optional SSD Horizontal or flat mounting

Design Features

  • Rugged design
  • Panel mounting/rack mounting
  • Reliable 24 x 7 operation
  • Eight USB 2.0 ports
  • Four serial ports
  • Optional SSD
  • Horizontal or flat mounting
Supplier's Site Datasheet
Software-Based Machine Controller - A3200 - Aerotech, Inc.
Pittsburgh, PA, USA
Software-Based Machine Controller
A3200
Software-Based Machine Controller A3200
Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of the PC to eliminate the motion control card Uses commercially available FireWire determinism for communications between drives and controller Programmable in native RS-274 G-code, AeroBasic command set, C, C++, .NET, VisualBASIC or LabVIEW for flexibility Runs brushless servo, brush, stepper or voice coil

Design Features

  • Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming
  • 1 to 32 axes of scalable, synchronized motion
  • Utilizes the power of the PC to eliminate the motion control card
  • Uses commercially available FireWire determinism for communications between drives and controller
  • Programmable in native RS-274 G-code, AeroBasic command set, C, C++, .NET, VisualBASIC or LabVIEW for flexibility
  • Runs brushless servo, brush, stepper or voice coil
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc. Aerotech, Inc. Aerotech, Inc.
Product Category Motion Controllers Motion Controllers Motion Controllers
Product Number A3200 A3200 A3200
Product Name Automation Motion Server Automation Controller Motion Control Industrial Computer Software-Based Machine Controller
Product PC-Based PC-Based PC-Based
PC-Based Bus USB ATA; Other; USB; Serial Ports; SATA Other
Setup Computer; Web Enabled Computer Computer
Configuration Rack OEM; Stand Alone; Rack Stand Alone; Rack
Communication Ethernet; USB IEEE-1394 (FireWire); RS232; RS485; USB IEEE-1394 (FireWire)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Axis Motion Controller - SGD7S-5R4DM0B000F50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Setup Computer
Configuration Panel Mount
View Details
Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
CompactLogix 2 MB Motion Controller - 1769-L33ERM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 0 to 60 C (32 to 140 F)
View Details