Aerotech, Inc. Multi-Axis Robotic Controller HEX RC

Description
Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power needed to run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs both current loop and servo loop closures digitally to ensure the highest level of positioning accuracy and performance. With the A3200 distributed control architecture, the HEX RC connects and controls up to 26 additional axes of servo, stepper, or piezo-driven stages. Interface and Design Options The HEX RC is designed with an ASCII command interface over TCP/IP for control in applications such as beamlines. Alternatively, the HEX RC can act as a master controller and control other A3200 external drives via the FireWire interface. The HEX RC accepts amplified-sine or digital encoders. With optional integrated encoder multipliers up to X4096, high-resolution positioning is assured. An optional 6-axis jog pendant adds easy, manual control of the positioning system. In safety critical applications, an emergency stop option with redundant safety relays can be added. Flexible Programming Environment Aerotech’s A3200 focuses on ease of use for the programmer, shortens development time compared with other tools, and provides the flexibility to use the tools or controller most familiar to programmers. A complete Integrated Development Environment and a comprehensive .NET motion library provide classes for motion, I/O, status, and diagnostic information. Program in Visual Studio and use the .NET library, or use the Motion Composer (IDE) to develop code with AeroBasic™ commands or G code. A LabVIEW® VI library is available for NI users, while a complete C library is available for those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion on up to 32 axes FireWire® or ASCII command interface via TCP/IP Optional integrated encoder multipliers for highresolution positioning and reduced integration complexity Optional six-axis jog pendant CE approved; follows the 2011/65/EU RoHS 2 Directive Program in native RS-274 G-code, AeroBasic command set, C, C++/CLI, .NET, MATLAB®, or LabVIEW® for the ultimate in programming flexibility HEX RC Specifications Specifications Processor Intel i7 multi-core processor, 8 GB memory Number of Axes Six Encoder Inputs Six (1 Vpp or TTL) Motor Style Brush, Brushless, Stepper Power Supply Single-Phase 100-240 VAC; 50/60 Hz (Factory Configured) Power Output 600 W Continuous Bus Voltage 80 VDC Peak Output Current (1 sec) 10 A pk Continuous Output Current 5 A pk Digital Inputs 16; Opto-Isolated Digital Outputs 16; Opto-Isolated Analog Inputs Eight Total; ±10 V; 12-Bit Differential One on Each I/O Connector; One on Each Axis Connector Analog Outputs Two; ±5 V; 16-Bit High-Speed Data Capture Yes (50 ns Latency) Emergency Stop (ESTOP) Optional Position Synchronized Output (PSO) Single-Axis Standard Primary Encoder Input Frequency (1 Vpp) 200 kHz Sine Wave Primary Encoder Input Frequency (TTL) 10 MHz Square Wave/40 MHz Count Rate Interfaces ASCII Command Interface via TCP/IP; FireWire® Fieldbus Modbus TCP on PC USB Ports Three; Used for Peripheral Device Connection; Two USB 3.0; One USB 2.0 Video Port One; DVI-I Jog Pendant Optional; Six-Axis Encoder Multiplication Optional; x4096 Current Loop Update Rate 20 kHz Servo Loop Update Rate 8 kHz Power Amplifi er Bandwidth Selectable Through Software Minimum Load Inductance 0.1 mH Operating Temperature 0 to 50°C Storage Temperature -30 to 85°C Weight 25 kg Standards CE approved, 2011/65/EU RoHS 2 Directive
Datasheet
Description
Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power needed to run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs both current loop and servo loop closures digitally to ensure the highest level of positioning accuracy and performance. With the A3200 distributed control architecture, the HEX RC connects and controls up to 26 additional axes of servo, stepper, or piezo-driven stages. Interface and Design Options The HEX RC is designed with an ASCII command interface over TCP/IP for control in applications such as beamlines. Alternatively, the HEX RC can act as a master controller and control other A3200 external drives via the FireWire interface. The HEX RC accepts amplified-sine or digital encoders. With optional integrated encoder multipliers up to X4096, high-resolution positioning is assured. An optional 6-axis jog pendant adds easy, manual control of the positioning system. In safety critical applications, an emergency stop option with redundant safety relays can be added. Flexible Programming Environment Aerotech’s A3200 focuses on ease of use for the programmer, shortens development time compared with other tools, and provides the flexibility to use the tools or controller most familiar to programmers. A complete Integrated Development Environment and a comprehensive .NET motion library provide classes for motion, I/O, status, and diagnostic information. Program in Visual Studio and use the .NET library, or use the Motion Composer (IDE) to develop code with AeroBasic™ commands or G code. A LabVIEW® VI library is available for NI users, while a complete C library is available for those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion on up to 32 axes FireWire® or ASCII command interface via TCP/IP Optional integrated encoder multipliers for highresolution positioning and reduced integration complexity Optional six-axis jog pendant CE approved; follows the 2011/65/EU RoHS 2 Directive Program in native RS-274 G-code, AeroBasic command set, C, C++/CLI, .NET, MATLAB®, or LabVIEW® for the ultimate in programming flexibility HEX RC Specifications Specifications Processor Intel i7 multi-core processor, 8 GB memory Number of Axes Six Encoder Inputs Six (1 Vpp or TTL) Motor Style Brush, Brushless, Stepper Power Supply Single-Phase 100-240 VAC; 50/60 Hz (Factory Configured) Power Output 600 W Continuous Bus Voltage 80 VDC Peak Output Current (1 sec) 10 A pk Continuous Output Current 5 A pk Digital Inputs 16; Opto-Isolated Digital Outputs 16; Opto-Isolated Analog Inputs Eight Total; ±10 V; 12-Bit Differential One on Each I/O Connector; One on Each Axis Connector Analog Outputs Two; ±5 V; 16-Bit High-Speed Data Capture Yes (50 ns Latency) Emergency Stop (ESTOP) Optional Position Synchronized Output (PSO) Single-Axis Standard Primary Encoder Input Frequency (1 Vpp) 200 kHz Sine Wave Primary Encoder Input Frequency (TTL) 10 MHz Square Wave/40 MHz Count Rate Interfaces ASCII Command Interface via TCP/IP; FireWire® Fieldbus Modbus TCP on PC USB Ports Three; Used for Peripheral Device Connection; Two USB 3.0; One USB 2.0 Video Port One; DVI-I Jog Pendant Optional; Six-Axis Encoder Multiplication Optional; x4096 Current Loop Update Rate 20 kHz Servo Loop Update Rate 8 kHz Power Amplifi er Bandwidth Selectable Through Software Minimum Load Inductance 0.1 mH Operating Temperature 0 to 50°C Storage Temperature -30 to 85°C Weight 25 kg Standards CE approved, 2011/65/EU RoHS 2 Directive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Axis Robotic Controller - HEX RC - Aerotech, Inc.
Pittsburgh, PA, USA
Multi-Axis Robotic Controller
HEX RC
Multi-Axis Robotic Controller HEX RC
Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power needed to run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs both current loop and servo loop closures digitally to ensure the highest level of positioning accuracy and performance. With the A3200 distributed control architecture, the HEX RC connects and controls up to 26 additional axes of servo, stepper, or piezo-driven stages. Interface and Design Options The HEX RC is designed with an ASCII command interface over TCP/IP for control in applications such as beamlines. Alternatively, the HEX RC can act as a master controller and control other A3200 external drives via the FireWire interface. The HEX RC accepts amplified-sine or digital encoders. With optional integrated encoder multipliers up to X4096, high-resolution positioning is assured. An optional 6-axis jog pendant adds easy, manual control of the positioning system. In safety critical applications, an emergency stop option with redundant safety relays can be added. Flexible Programming Environment Aerotech’s A3200 focuses on ease of use for the programmer, shortens development time compared with other tools, and provides the flexibility to use the tools or controller most familiar to programmers. A complete Integrated Development Environment and a comprehensive .NET motion library provide classes for motion, I/O, status, and diagnostic information. Program in Visual Studio and use the .NET library, or use the Motion Composer (IDE) to develop code with AeroBasic™ commands or G code. A LabVIEW® VI library is available for NI users, while a complete C library is available for those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion on up to 32 axes FireWire® or ASCII command interface via TCP/IP Optional integrated encoder multipliers for highresolution positioning and reduced integration complexity Optional six-axis jog pendant CE approved; follows the 2011/65/EU RoHS 2 Directive Program in native RS-274 G-code, AeroBasic command set, C, C++/CLI, .NET, MATLAB®, or LabVIEW® for the ultimate in programming flexibility HEX RC Specifications Specifications Processor Intel i7 multi-core processor, 8 GB memory Number of Axes Six Encoder Inputs Six (1 Vpp or TTL) Motor Style Brush, Brushless, Stepper Power Supply Single-Phase 100-240 VAC; 50/60 Hz (Factory Configured) Power Output 600 W Continuous Bus Voltage 80 VDC Peak Output Current (1 sec) 10 A pk Continuous Output Current 5 A pk Digital Inputs 16; Opto-Isolated Digital Outputs 16; Opto-Isolated Analog Inputs Eight Total; ±10 V; 12-Bit Differential One on Each I/O Connector; One on Each Axis Connector Analog Outputs Two; ±5 V; 16-Bit High-Speed Data Capture Yes (50 ns Latency) Emergency Stop (ESTOP) Optional Position Synchronized Output (PSO) Single-Axis Standard Primary Encoder Input Frequency (1 Vpp) 200 kHz Sine Wave Primary Encoder Input Frequency (TTL) 10 MHz Square Wave/40 MHz Count Rate Interfaces ASCII Command Interface via TCP/IP; FireWire® Fieldbus Modbus TCP on PC USB Ports Three; Used for Peripheral Device Connection; Two USB 3.0; One USB 2.0 Video Port One; DVI-I Jog Pendant Optional; Six-Axis Encoder Multiplication Optional; x4096 Current Loop Update Rate 20 kHz Servo Loop Update Rate 8 kHz Power Amplifi er Bandwidth Selectable Through Software Minimum Load Inductance 0.1 mH Operating Temperature 0 to 50°C Storage Temperature -30 to 85°C Weight 25 kg Standards CE approved, 2011/65/EU RoHS 2 Directive

Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power needed to run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds.

Powerful Control Architecture

The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs both current loop and servo loop closures digitally to ensure the highest level of positioning accuracy and performance. With the A3200 distributed control architecture, the HEX RC connects and controls up to 26 additional axes of servo, stepper, or piezo-driven stages.

Interface and Design Options

The HEX RC is designed with an ASCII command interface over TCP/IP for control in applications such as beamlines. Alternatively, the HEX RC can act as a master controller and control other A3200 external drives via the FireWire interface.

The HEX RC accepts amplified-sine or digital encoders. With optional integrated encoder multipliers up to X4096, high-resolution positioning is assured.

An optional 6-axis jog pendant adds easy, manual control of the positioning system. In safety critical applications, an emergency stop option with redundant safety relays can be added.

Flexible Programming Environment

Aerotech’s A3200 focuses on ease of use for the programmer, shortens development time compared with other tools, and provides the flexibility to use the tools or controller most familiar to programmers. A complete Integrated Development Environment and a comprehensive .NET motion library provide classes for motion, I/O, status, and diagnostic information. Program in Visual Studio and use the .NET library, or use the Motion Composer (IDE) to develop code with AeroBasic™ commands or G code. A LabVIEW® VI library is available for NI users, while a complete C library is available for those using Visual Basic, C++, or C.

Design Features

  • 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors
  • Ideal for controlling six-axis robotic systems like hexapods
  • Real-time A3200 distributed control architecture allows synchronized motion on up to 32 axes
  • FireWire® or ASCII command interface via TCP/IP
  • Optional integrated encoder multipliers for highresolution positioning and reduced integration complexity
  • Optional six-axis jog pendant
  • CE approved; follows the 2011/65/EU RoHS 2 Directive
  • Program in native RS-274 G-code, AeroBasic command set, C, C++/CLI, .NET, MATLAB®, or LabVIEW® for the ultimate in programming flexibility

HEX RC Specifications

Specifications
ProcessorIntel i7 multi-core processor, 8 GB memory
Number of AxesSix
Encoder InputsSix (1 Vpp or TTL)
Motor StyleBrush, Brushless, Stepper
Power SupplySingle-Phase 100-240 VAC; 50/60 Hz (Factory Configured)
Power Output600 W Continuous
Bus Voltage80 VDC
Peak Output Current (1 sec)10 A pk
Continuous Output Current5 A pk
Digital Inputs16; Opto-Isolated
Digital Outputs16; Opto-Isolated
Analog InputsEight Total; ±10 V; 12-Bit Differential
One on Each I/O Connector; One on Each Axis Connector
Analog OutputsTwo; ±5 V; 16-Bit
High-Speed Data CaptureYes (50 ns Latency)
Emergency Stop (ESTOP)Optional
Position Synchronized Output (PSO)Single-Axis Standard
Primary Encoder Input Frequency (1 Vpp)200 kHz Sine Wave
Primary Encoder Input Frequency (TTL)10 MHz Square Wave/40 MHz Count Rate
InterfacesASCII Command Interface via TCP/IP; FireWire®
FieldbusModbus TCP on PC
USB PortsThree; Used for Peripheral Device Connection;
Two USB 3.0; One USB 2.0
Video PortOne; DVI-I
Jog PendantOptional; Six-Axis
Encoder MultiplicationOptional; x4096
Current Loop Update Rate20 kHz
Servo Loop Update Rate8 kHz
Power Amplifi er BandwidthSelectable Through Software
Minimum Load Inductance0.1 mH
Operating Temperature0 to 50°C
Storage Temperature-30 to 85°C
Weight25 kg
StandardsCE approved, 2011/65/EU RoHS 2 Directive
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Motion Controllers
Product Number HEX RC
Product Name Multi-Axis Robotic Controller
Product Robotic
Axes 6.0
Motor / System DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
Setup Computer
Configuration Stand Alone; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MP2000iec Series Machine Controller - MP2310iec - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 4.0 to 16.0
Communication Ethernet; Modbus, MECHATROLINK-II
View Details
CompactLogix 3 MB Motion Controller - 1769-L36ERM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers