Tradeport Electronics Group Fluke Three-Phase Power Quality Logger 1745

Description
Advanced IP50 power quality logger that measures common power parameters, plus real-time LCD, five hour UPS, voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
Description
Advanced IP50 power quality logger that measures common power parameters, plus real-time LCD, five hour UPS, voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

Suppliers

Company
Product
Description
Supplier Links
Fluke Three-Phase Power Quality Logger - 1745 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Three-Phase Power Quality Logger
1745
Fluke Three-Phase Power Quality Logger 1745
Advanced IP50 power quality logger that measures common power parameters, plus real-time LCD, five hour UPS, voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
  • Advanced IP50 power quality logger that measures common power parameters, plus real-time LCD, five hour UPS, voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency.
  • Monitors power for the long-term: Data can be downloaded during recording without interruption.
  • Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%)
  • Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview.
  • Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case.

The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Quality Analyzers and Monitors
Product Number 1745
Product Name Fluke Three-Phase Power Quality Logger
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232275 - RS Components, Ltd.
Specs
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
Power Quality Parameters Harmonics; Power Factor; Ac current, ac voltage, ac wattage, harmonic, phase angle, power factor, total harmonic distortion
View Details