Tradeport Electronics Group Fluke Single and Three phase Power Analyzer 4107A

Description
DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under Windows. Accuracy grades 0.05, 0.1, 0.3 % (low cost). Determines torque without using transducers. The MODEL 4107A HIGH SPEED POWER ANALYSER is a very advanced measurement tool designed to offer the scientist, engineer, or technician more electrical and mechanical signal information than is normally found in one single instrument. The Tinsley model 4107A Power Analysers are multipurpose instruments designed for laboratory and field use, for production testing and quality control. High accuracy, wide frequency range, and high common mode rejection are prerequisites for precision measurements on inverters, light ballasts, and ultrasonic transducers. The 4107A easurement capabilities and simplicity of use are unmatched.
Description
DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under Windows. Accuracy grades 0.05, 0.1, 0.3 % (low cost). Determines torque without using transducers. The MODEL 4107A HIGH SPEED POWER ANALYSER is a very advanced measurement tool designed to offer the scientist, engineer, or technician more electrical and mechanical signal information than is normally found in one single instrument. The Tinsley model 4107A Power Analysers are multipurpose instruments designed for laboratory and field use, for production testing and quality control. High accuracy, wide frequency range, and high common mode rejection are prerequisites for precision measurements on inverters, light ballasts, and ultrasonic transducers. The 4107A easurement capabilities and simplicity of use are unmatched.

Suppliers

Company
Product
Description
Supplier Links
Fluke Single and Three phase Power Analyzer - 4107A - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Single and Three phase Power Analyzer
4107A
Fluke Single and Three phase Power Analyzer 4107A
DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under Windows. Accuracy grades 0.05, 0.1, 0.3 % (low cost). Determines torque without using transducers. The MODEL 4107A HIGH SPEED POWER ANALYSER is a very advanced measurement tool designed to offer the scientist, engineer, or technician more electrical and mechanical signal information than is normally found in one single instrument. The Tinsley model 4107A Power Analysers are multipurpose instruments designed for laboratory and field use, for production testing and quality control. High accuracy, wide frequency range, and high common mode rejection are prerequisites for precision measurements on inverters, light ballasts, and ultrasonic transducers. The 4107A easurement capabilities and simplicity of use are unmatched.
  • DC-300 kHz, 100 mA-50A, 1 V-1000 V.
  • Suitable for frequency inverter drives.
  • Line-to-line voltage, torque, slip, efficiency.
  • Harmonics 1-63, IEC1000-3-2.
  • High speed data logging for dynamic processes.
  • High speed dynamic torque measurement.
  • Advanced operating software under Windows.
  • Accuracy grades 0.05, 0.1, 0.3 % (low cost).
  • Determines torque without using transducers.

The MODEL 4107A HIGH SPEED POWER ANALYSER is a very advanced measurement tool designed to offer the scientist, engineer, or technician more electrical and mechanical signal information than is normally found in one single instrument. The Tinsley model 4107A Power Analysers are multipurpose instruments designed for laboratory and field use, for production testing and quality control. High accuracy, wide frequency range, and high common mode rejection are prerequisites for precision measurements on inverters, light ballasts, and ultrasonic transducers. The 4107A easurement capabilities and simplicity of use are unmatched.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Quality Analyzers and Monitors
Product Number 4107A
Product Name Fluke Single and Three phase Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details