Tradeport Electronics Group Fluke Three-Phase Power Quality Logger Memobox 1744

Description
Measures voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD. Plug and play: Setup in minutes with automatic current probe detection and powering. Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power. Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%). Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
Description
Measures voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD. Plug and play: Setup in minutes with automatic current probe detection and powering. Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power. Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%). Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

Suppliers

Company
Product
Description
Supplier Links
Fluke Three-Phase Power Quality Logger Memobox - 1744 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Three-Phase Power Quality Logger Memobox
1744
Fluke Three-Phase Power Quality Logger Memobox 1744
Measures voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD. Plug and play: Setup in minutes with automatic current probe detection and powering. Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power. Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables. Monitors power for the long-term: Data can be downloaded during recording without interruption. Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%). Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
  • Measures voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency.
  • IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD.
  • Plug and play: Setup in minutes with automatic current probe detection and powering.
  • Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power.
  • Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables.
  • Monitors power for the long-term: Data can be downloaded during recording without interruption.
  • Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%).
  • Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview.
  • Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty.

The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

Technical Specifications

  Tradeport Electronics Group
Product Category Power Quality Analyzers and Monitors
Product Number 1744
Product Name Fluke Three-Phase Power Quality Logger Memobox
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details